Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9950-1200-23 |
Prices starting from US$7.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.00
|
No stock
|
Buy Now | |
TE Store
from US$13.52
|
4,929
in stock
|
Buy Now | |
Future Electronics
from US$10.90
|
-
|
Buy Now | |
Avnet America
from US$11.27
|
-
|
Buy Now | |
RS Americas
from US$12.55
|
-
|
Buy Now | |
Richardson RFPD
from US$7.22
|
-
|
Buy Now | |
Farnell
from US$17.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Conductor Material | Copper Clad Steel |
---|---|
Jacket Material | PVC |
Shield Material | Copper Wire |
Shield Plating Material | Silver |
Conductor Plating Material | Silver |
Color | Blue |
Body Plating | Gold |
Number of Connectorized Ends | 2 |
Contact Mating Area Plating Material | Gold |
Center Contact Plating | Gold |
Contact Base Material | Beryllium Copper |
Overall Outside Cable Diameter | 1.91mm, .075in |
Mated Height | 3.1mm |
Conductor Size | 30AWG |
Wire Size | 100.5CMA, .0509mm², 30AWG |
Voltage | 250 VAC |
Connector Impedance | 50Ω |
Insulation Resistance | 1000MΩ |
Impedance | 50Ω |
Mating Diameter | 2.8mm |
Cable Assembly Length | .2m, .65ft |
Dielectric Material | Polypropylene |
Connector Type (End A) | OSMT Right Angle Jack |
Connector Type (End B) | OSMT Right Angle Jack |
Cable Assembly Type | Jack-to-Jack Cable Assembly |
Shielded | Yes |
Product Type | Cable Assembly |
Frequency | DC – 6GHz |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
9950 1200 23 Cable Assembly Type: OSMT Cable Assembly Length: .65 ft Cable Assembly Length: .2 m Cable Color: Blue Operating Frequency: 0 – 6 GHz OSMT .65 ft .2 m Blue | Rf Cable Assembly | Part Number: 1064309-1 | Internal Number: 1064309-1 | Alias Number: 9950-1200-23 | TE Connectivity | TE Store |
Rf Cable Assemblies 9950 1200 23 Rohs Compliant: Yes |Amp Te Connectivity 1064309-1 | Newark Electronics |
Cable Assembly Coaxial 0.2m 30AWG OSMT to OSMT F-F | Avnet America |
TE | RS Americas |
RF STANDARD CABLE ASSEMBLY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | OSMT Right Angle Jack |
---|---|
Connector Type B | OSMT Right Angle Jack |
Coaxial Cable Type | - |
Impedance | 50ohm |
Cable Length - Imperial | 7.9" |
Cable Length - Metric | 200mm |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1064309-1?
Additional datasheets, footprints and schematics for 1064309-1 are listed on our Part Details page. You can also find images and similar parts to 1064309-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1064309-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1064309-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1064309-1 fall under?
The 1064309-1 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1064309-1 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1064309-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1064309-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1064309-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1064309-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1064309-1 often in real-time on the comparison pages.
What if I can't find stock of 1064309-1?
You can fill out our help required form which you can use to request a quote for 1064309-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.