Status: | Unknown |
---|---|
Series: | OptoHD 106413 Series |
RoHS: | Unknown |
Prices starting from US$161.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$177.23
|
No stock
|
Buy Now | |
RS Americas
from US$192.27
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$236.00
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$161.37
|
2
in stock
|
Buy Now | |
element14
from US$211.17
|
1
in stock
|
Buy Now | |
Farnell
from US$196.95
|
1
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Type A | HDMI Plug |
---|---|
Connector Type B | HDMI Plug |
Cable Length - Imperial | 32.8ft |
Cable Length - Metric | 10m |
Jacket Color | Black |
Product Range | OptoHD 106413 Series |
OptoHD HDMI 2.0 Active Optical Cable, 4mm, Multimode, 10m Length | Molex Incorporated 106413-3010 | RS Americas |
Audio Cable, Hdmi Plug-Plug, 10M | Newark Electronics |
HDMI 2.0 ACTIVE OPTICAL CABLE, 10M | element14 |
HDMI 2.0 ACTIVE OPTICAL CABLE, 10m | RS |
Audio / Video Cable Assembly, HDMI Plug, HDMI Plug, 33 ft, 10 m, Black, OptoHD 106413 | Avnet America |
Where can I find additional details, specifications and documents for a 106413-3010?
Additional datasheets, footprints and schematics for 106413-3010 are listed on our Part Details page. You can also find images and similar parts to 106413-3010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106413-3010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106413-3010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106413-3010 fall under?
The 106413-3010 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 106413-3010 when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106413-3010 you can contact the distributor directly for product support, shipping queries etc.
Is the 106413-3010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106413-3010 have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 106413-3010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106413-3010 often in real-time on the comparison pages.
What if I can't find stock of 106413-3010?
You can fill out our help required form which you can use to request a quote for 106413-3010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.