Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
28
in stock
|
Buy Now | |
Future Electronics
from US$2.66
|
17,400
in stock
|
Buy Now | |
Sager
from US$2.18
|
1,400
in stock
|
Buy Now | |
element14
from US$1.91
|
28
in stock
|
Buy Now | |
Rutronik
from US$1.69
|
-
|
Buy Now | |
Newark Electronics
from US$2.58
|
-
|
Buy Now | |
RS Americas
from US$3.47
|
-
|
Buy Now | |
Carlton-Bates
from US$2.30
|
-
|
Buy Now |
Battery Sizes Accepted | Coin Cell - 20mm |
---|---|
No. of Batteries | 1 |
Product Range | - |
MSL | MSL 2 - 1 year |
╪20 mm Surface Mount Coin Cell Battery Holder | Future Electronics |
Coin Cell Battery Holders 1X20mm SMT COIN HOLDER - T/R | Sager |
COIN CELL HOLDER, 20MM DIA, SMD | element14 |
HOLDERCOIN20MM H | Rutronik |
Coin Cell Holder, 20Mm Dia, Smd | Newark Electronics |
Battery Holder | RS Americas |
Holder, Battery | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1061TR?
Additional datasheets, footprints and schematics for 1061TR are listed on our Part Details page. You can also find images and similar parts to 1061TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1061TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1061TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1061TR fall under?
The 1061TR is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1061TR when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1061TR you can contact the distributor directly for product support, shipping queries etc.
Is the 1061TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1061TR have stock available?
Authorised distributors including Future Electronics, Sager, element14, Farnell and Rutronik have stock available or on a lead time for 1061TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1061TR often in real-time on the comparison pages.
What if I can't find stock of 1061TR?
You can fill out our help required form which you can use to request a quote for 1061TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.