Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.12
|
257
in stock
|
Buy Now | |
RS Americas
from US$0.0340
|
11,515
in stock
|
Buy Now | |
element14
from US$1.53
|
1,008
in stock
|
Buy Now | |
Sager
from US$1.27
|
960
in stock
|
Buy Now | |
Heilind Electronics
from US$2.31
|
894
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.31
|
208
in stock
|
Buy Now | |
Farnell
from US$2.73
|
208
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
16
in stock
|
Buy Now | |
RS
from US$382.32
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.44
|
5
in stock
|
Buy Now | |
SOS electronic
from US$35.77
|
3
in stock
|
Buy Now | |
Rutronik
from US$2.37
|
-
|
Buy Now | |
Carlton-Bates
from US$1.95
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | 2032 |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | SMD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Terminals | SMD |
For Use With | Coin Cell - 20mm |
BATTERY HOLDER, 20MM COIN CELL, SMD | element14 |
Surface Mount Coin Cell Battery Holder for 20 mm Cell | Future Electronics |
Coin Cell Battery Holders 1X20MM SMT COIN HOLDER BULK | Sager |
SM COIN CELL HOLDER | Heilind Electronics |
Battery Holder, 20Mm Coin Cell, Smd | Newark Electronics |
BATTERY HOLDER, 1 CELL, 20MM | Farnell |
Keystone Battery Holder 1x CR2012 / CR2016 / CR2020 / CR2025 / CR2032 SMD | Distrelec |
Socket | Transfer Multisort Elektronik |
HOLDERCOIN20MM H | Rutronik |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1061?
Additional datasheets, footprints and schematics for 1061 are listed on our Part Details page. You can also find images and similar parts to 1061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1061 fall under?
The 1061 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1061 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1061 you can contact the distributor directly for product support, shipping queries etc.
Is the 1061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1061 have stock available?
Authorised distributors including RS Americas, element14, Future Electronics, Sager and Heilind Electronics have stock available or on a lead time for 1061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1061 often in real-time on the comparison pages.
What if I can't find stock of 1061?
You can fill out our help required form which you can use to request a quote for 1061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.