Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CWT-3806,
106019-000 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.06
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
2,325
in stock
|
Buy Now | |
Electro Enterprises
from US$0.40
|
888
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
775
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .11in, 2.8mm |
Expanded Inside Diameter (Min) | .235in, 6mm |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
106019-000 5-1190774-5 CWT-3806 | Heilind Electronics |
Cable Accessories Solder Sleeve Shield Terminator Polyolefin Transparent Clear | Avnet America |
Heat Shrink Solder Sleeve, 5.97 Id Before Shrink |Raychem Te Connectivity 106019-000 | Newark Electronics |
TE Connectivity CWT-3806 HEAT SHRINK SOLDER SLEEVE 5.97 | Distrelec |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR 6.0MM | Sager |
Where can I find additional details, specifications and documents for a 106019-000?
Additional datasheets, footprints and schematics for 106019-000 are listed on our Part Details page. You can also find images and similar parts to 106019-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 106019-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 106019-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 106019-000 fall under?
The 106019-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 106019-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 106019-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 106019-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 106019-000 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Heilind Electronics Asia, Avnet America and Newark Electronics have stock available or on a lead time for 106019-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 106019-000 often in real-time on the comparison pages.
What if I can't find stock of 106019-000?
You can fill out our help required form which you can use to request a quote for 106019-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.