Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$186.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$229.03
|
2
in stock
|
Buy Now | |
RS Americas
from US$209.25
|
97
in stock
|
Buy Now | |
Newark Electronics
from US$186.00
|
80
in stock
|
Buy Now | |
element14
from US$197.54
|
80
in stock
|
Buy Now | |
Farnell
from US$202.31
|
80
in stock
|
Buy Now | |
Carlton-Bates
from US$284.70
|
-
|
Buy Now | |
Distrelec
from US$211.67
|
-
|
Buy Now |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 5 |
Network Speeds | 1Gbps |
Ethernet Switch, 5 Port, Unmanaged, 10 to 30 VDC, 100 Series | Red Lion Controls 105TX-SL | RS Americas |
Industrial Ethernet Sw, Rj45 X 5, 1Gbps | Newark Electronics |
INDUSTRIAL ETHERNET SW, RJ45 X 5, 1GBPS | element14 |
Ethernet Switch, 5 RJ45 10/100 Base-TX | RS |
Patch Cord, Modular | Carlton-Bates |
Red Lion Industrial Ethernet Switch, RJ45 Ports 5, 100Mbps, Unmanaged | Distrelec |
Where can I find additional details, specifications and documents for a 105TX-SL?
Additional datasheets, footprints and schematics for 105TX-SL are listed on our Part Details page. You can also find images and similar parts to 105TX-SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105TX-SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105TX-SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105TX-SL fall under?
The 105TX-SL is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 105TX-SL when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105TX-SL you can contact the distributor directly for product support, shipping queries etc.
Is the 105TX-SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105TX-SL have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 105TX-SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105TX-SL often in real-time on the comparison pages.
What if I can't find stock of 105TX-SL?
You can fill out our help required form which you can use to request a quote for 105TX-SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.