Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Stripping Capacity AWG | 22AWG to 10AWG |
---|---|
For Use With | Copper & Aluminium Wires |
Blade Style | Serrated |
Handle Colour | Red |
Overall Length | 6" |
RoHS Compliant | NA |
Wire Stripper/Cutter | Newark Electronics |
Where can I find additional details, specifications and documents for a 105SCGV?
Additional datasheets, footprints and schematics for 105SCGV are listed on our Part Details page. You can also find images and similar parts to 105SCGV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105SCGV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105SCGV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105SCGV fall under?
The 105SCGV is listed under Tools & Production Supplies > Tools - Hand & Workholding > Stripping Tools > Wire Strippers.
Can I view similar or alternative parts?
You can view similar parts to 105SCGV when available in the Wire Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105SCGV you can contact the distributor directly for product support, shipping queries etc.
Is the 105SCGV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105SCGV have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 105SCGV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105SCGV often in real-time on the comparison pages.
What if I can't find stock of 105SCGV?
You can fill out our help required form which you can use to request a quote for 105SCGV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.