Status: | Unknown |
---|---|
Series: | MWR Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MWR Series |
Capacitor Case Style | - |
Capacitor Terminals | Axial Leaded |
Capacitor, Film, Pet, 1Uf, 100V, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a 105MWR100K?
Additional datasheets, footprints and schematics for 105MWR100K are listed on our Part Details page. You can also find images and similar parts to 105MWR100K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105MWR100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105MWR100K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105MWR100K fall under?
The 105MWR100K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 105MWR100K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105MWR100K you can contact the distributor directly for product support, shipping queries etc.
Is the 105MWR100K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105MWR100K have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 105MWR100K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105MWR100K often in real-time on the comparison pages.
What if I can't find stock of 105MWR100K?
You can fill out our help required form which you can use to request a quote for 105MWR100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.