Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$368.18
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$299.00
|
18
in stock
|
Buy Now | |
element14
from US$317.56
|
18
in stock
|
Buy Now | |
Farnell
from US$325.21
|
18
in stock
|
Buy Now | |
RS Americas
from US$336.38
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$457.66
|
-
|
Buy Now | |
Distrelec
from US$359.39
|
-
|
Buy Now |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4 ST x 1 |
Network Speeds | 1Gbps |
Enet Sw, Rj45 X 5/ St X 1, 1Gbps | Newark Electronics |
ENET SW, RJ45 X 5/ ST X 1, 1GBPS | element14 |
Ethernet Switch 5 port (4 10/100BaseTX, 1 100Base Fiber Uplink) Industrial | Red Lion Controls 105FX-ST | RS Americas |
5 port (4 10/100BaseTX, 1 100Base Fiber | RS |
Industrial Ethernet Switch Unmanaged (4) RJ45 10/100Base TX - N-Tron 105FX-ST | Carlton-Bates |
Red Lion Industrial Ethernet Switch, RJ45 Ports 4, Fibre Ports 1ST, 100Mbps, Unmanaged | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4 ST x 1 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Ethernet Switch |
Current Rating | 270mA |
External Depth | 122mm |
External Length / Height | 97.3mm |
External Width | 38.1mm |
For Use With | Data Acquisition Control and Ethernet I/O Applications |
Input Voltage Max | 30V |
Input Voltage Min | 10V |
Length | 3.5" |
No. of Digital Inputs | 4 |
No. of Digital Outputs | 4 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Voltage Rating | 30VDC |
Weight | 0.27kg |
Where can I find additional details, specifications and documents for a 105FX-ST?
Additional datasheets, footprints and schematics for 105FX-ST are listed on our Part Details page. You can also find images and similar parts to 105FX-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105FX-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105FX-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105FX-ST fall under?
The 105FX-ST is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 105FX-ST when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105FX-ST you can contact the distributor directly for product support, shipping queries etc.
Is the 105FX-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105FX-ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 105FX-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105FX-ST often in real-time on the comparison pages.
What if I can't find stock of 105FX-ST?
You can fill out our help required form which you can use to request a quote for 105FX-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.