Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 5Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4, SC x 1 |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
Ethernet Sw, Rj45/Sc, Din Rail | Newark Electronics |
5 port (4 10/100BaseTX, 1 100Base Fiber Uplink) Industrial Ethernet Switch | Red Lion Controls 105FXE-SC-15 | RS Americas |
Industrial Ethernet Switch Unmanaged (4) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 105FXE-SC-15?
Additional datasheets, footprints and schematics for 105FXE-SC-15 are listed on our Part Details page. You can also find images and similar parts to 105FXE-SC-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105FXE-SC-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105FXE-SC-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105FXE-SC-15 fall under?
The 105FXE-SC-15 is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 105FXE-SC-15 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105FXE-SC-15 you can contact the distributor directly for product support, shipping queries etc.
Is the 105FXE-SC-15 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105FXE-SC-15 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 105FXE-SC-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105FXE-SC-15 often in real-time on the comparison pages.
What if I can't find stock of 105FXE-SC-15?
You can fill out our help required form which you can use to request a quote for 105FXE-SC-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.