Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4757-5006-02 |
Body Material | Stainless Steel |
---|---|
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 5.334mm, .21in |
Panel Thickness (Recommended) | 6.35mm, .25in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
RF Connector Coupling Mechanism | Push-On |
Connector Mounting Type | Panel |
Panel Attachment Style | Front Mount |
Operating Frequency | 28GHz |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
Connector Seal Type | Interfacial Seal |
RF Connector Style | Plug |
RF Interface | OSSP |
Sealable | No |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
1 Contact(S), Male, Panel Mount, Locking, Plug |Amp Te Connectivity 1059903-1 | Newark Electronics |
AMP1059903-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | Blind Mate Series |
RoHS: | Unknown |
Connector Type | OSSP Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 28GHz |
Connector Mounting | Panel Mount |
Product Range | Blind Mate Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1059903-1?
Additional datasheets, footprints and schematics for 1059903-1 are listed on our Part Details page. You can also find images and similar parts to 1059903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1059903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1059903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1059903-1 fall under?
The 1059903-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1059903-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1059903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1059903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1059903-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 1059903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1059903-1 often in real-time on the comparison pages.
What if I can't find stock of 1059903-1?
You can fill out our help required form which you can use to request a quote for 1059903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.