10598-30-9X Triaxial Cable by TE Connectivity

TRIAXAL CABLE, 30AWG, WHITE, PER FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.92

Distributor Stock
Logo for Newark
Newark
from US$3.92
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
-
4,883
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Wire Gauge 30AWG
No. of Max Strands x Strand Size 7 x 38AWG
Impedance 95ohm
External Diameter 3.89mm
Jacket Color White
RoHS Compliant Yes

Alternative Descriptions

Triaxal Cable, 30Awg, White, Per Ft | Newark Electronics
Single Conductor Cable 1Conductors 38 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10598-30-9X?

Additional datasheets, footprints and schematics for 10598-30-9X are listed on our Part Details page. You can also find images and similar parts to 10598-30-9X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10598-30-9X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10598-30-9X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10598-30-9X fall under?

The 10598-30-9X is listed under Cable, Wire & Cable Assemblies > Triaxial Cable.

Can I view similar or alternative parts?

You can view similar parts to 10598-30-9X when available in the Triaxial Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10598-30-9X you can contact the distributor directly for product support, shipping queries etc.

Is the 10598-30-9X RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10598-30-9X have stock available?

Authorised distributors including Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for 10598-30-9X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10598-30-9X often in real-time on the comparison pages.

What if I can't find stock of 10598-30-9X?

You can fill out our help required form which you can use to request a quote for 10598-30-9X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay