Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.00
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Body Material | Stainless Steel |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
Height Above PC Board | 8.71mm, .343in |
PCB Tail Length | 3.99mm, .157in |
RF Connector Mated Outer Diameter (Approximate) | 7.62mm, .3in |
Terminal Length | 3.99mm, .157in |
Pin Diameter | 1.27mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Push-On |
Operating Frequency | 18GHz |
Gasket Material | Fluorosilicone |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Seal Type | Interfacial Seal |
RF Connector Style | Plug |
RF Interface | OSP |
Sealable | No |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
OSP/BMA PRINTED CIRCUIT BOARD PLUG RECPT RF Interface: OSP/BMA RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .3 in RF Connector Mated Outer Diameter (Approximate): 7.62 mm Impedance: 50 Ω OSP/BMA Plug .3" 7.62 mm | Coax Connector | Part Number: 1059684-1 | Internal Number: 1059684-1 | TE Connectivity | TE Store |
Conn OSP Miniature Modular PL 0Hz to 18GHz 50Ohm Solder ST Thru-Hole Gold | Avnet America |
Connector Type:Osp Coaxial | Newark Electronics |
Connector, Rf, Osp Miniature Modular, Plug | Future Electronics |
CONNECTOR, RF, OSP MINIATURE MODULAR, PLUG | TE Connectivity 1059684-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Blind Mate Series |
RoHS: | Unknown |
Connector Type | OSP Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | PCB Mount |
Product Range | Blind Mate Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1059684-1?
Additional datasheets, footprints and schematics for 1059684-1 are listed on our Part Details page. You can also find images and similar parts to 1059684-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1059684-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1059684-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1059684-1 fall under?
The 1059684-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1059684-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1059684-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1059684-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1059684-1 have stock available?
Authorised distributors including TE Store, Avnet America, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 1059684-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1059684-1 often in real-time on the comparison pages.
What if I can't find stock of 1059684-1?
You can fill out our help required form which you can use to request a quote for 1059684-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.