Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4001-7947-00 |
Prices starting from US$71.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$123.36
|
364
in stock
|
Buy Now | |
Newark Electronics
from US$104.10
|
364
in stock
|
Buy Now | |
Rapid Electronics
from US$136.59
|
364
in stock
|
Buy Now | |
Chip One Stop
from US$71.60
|
364
in stock
|
Buy Now | |
Farnell
from US$250.89
|
292
in stock
|
Buy Now | |
Avnet America
from US$84.98
|
-
|
Buy Now | |
RS Americas
from US$126.13
|
-
|
Buy Now | |
Sager
from US$94.53
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Body Plating Material | Gold |
Body Finish | Plated |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .216in, 5.49mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
RF Contact Captivation Method | Solder |
Operating Frequency | 45GHz |
Dielectric Material | PTFE |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Stainless Steel |
Coupling Nut Plating Material | Gold over Nickel |
実装方法 | Package |
Packaging Method | Package |
RF Connector Style | Plug |
RF Interface | OSMM |
Connector Seal Type | O-Ring |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | .047 Semi-Rigid |
Contact(S), Male, Cable Mount, Solder Terminal, |Amp Te Connectivity 1058955-1 | Newark Electronics |
Contact(s) Male Cable Mount Solder Terminal | Rapid Electronics |
TE Connectivity 4001 7947 00 RF Connector 1 Contact(s) M | Distrelec |
RF COAXIAL, OSMM PLUG, 50 OHM, CABLE | Farnell |
Conn OSMM PL 0Hz to 45GHz 50Ohm Solder ST Cable Mount Gold | Avnet America |
TE | RS Americas |
Power Transformers OSSM ST CBL-PLG F/H SDR | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | OSMM Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | 0.047 Semi-Rigid |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 45GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1058955-1?
Additional datasheets, footprints and schematics for 1058955-1 are listed on our Part Details page. You can also find images and similar parts to 1058955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1058955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1058955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1058955-1 fall under?
The 1058955-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1058955-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1058955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1058955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1058955-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1058955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1058955-1 often in real-time on the comparison pages.
What if I can't find stock of 1058955-1?
You can fill out our help required form which you can use to request a quote for 1058955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.