Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3680-2310-02 |
Body Material | Stainless Steel |
---|---|
Body Style | Straight |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE Fluorocarbon |
Side A Interface | TNC |
Side A Gender | Jack |
Sealable | No |
Side B Gender | Jack |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Side B Interface | OSN |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
TE | RS Americas |
Conn TNC-Type N Adapter RCP/RCP ST Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1058656-1?
Additional datasheets, footprints and schematics for 1058656-1 are listed on our Part Details page. You can also find images and similar parts to 1058656-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1058656-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1058656-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1058656-1 fall under?
The 1058656-1 is listed under Connectors > RF & Coax Connectors > RF Adapters > Between Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1058656-1 when available in the Between Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1058656-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1058656-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1058656-1 have stock available?
Authorised distributors including RS Americas and Avnet Abacus have stock available or on a lead time for 1058656-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1058656-1 often in real-time on the comparison pages.
What if I can't find stock of 1058656-1?
You can fill out our help required form which you can use to request a quote for 1058656-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.