Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2998-5044-02 |
Shroud Type | Threaded |
---|---|
Shroud Material | Stainless Steel |
Shroud Diameter | .16in, 4.1mm |
RF Contact Spacing | .17in, 4.32mm |
Impedance | 50Ω |
Dielectric Material | PTFE Thermoplastic |
Sealable | No |
Mating Force | Low Force |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Connector Accessories Shroud Stainless Steel | Avnet America |
TE | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1056744-1?
Additional datasheets, footprints and schematics for 1056744-1 are listed on our Part Details page. You can also find images and similar parts to 1056744-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056744-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056744-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056744-1 fall under?
The 1056744-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 1056744-1 when available in the RF Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056744-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056744-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056744-1 have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell and Richardson RFPD have stock available or on a lead time for 1056744-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056744-1 often in real-time on the comparison pages.
What if I can't find stock of 1056744-1?
You can fill out our help required form which you can use to request a quote for 1056744-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.