Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2062-5050-24 |
Prices starting from US$69.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$97.22
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$79.82
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$111.21
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$80.80
|
20
in stock
|
Buy Now | |
Farnell
from US$115.11
|
16
in stock
|
Buy Now | |
TE Store
from US$116.63
|
4
in stock
|
Buy Now | |
Avnet America
from US$69.28
|
-
|
Buy Now | |
RS Americas
from US$97.64
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Body Finish | Plated |
Body Plating Material | Gold |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
Product Length | 13.5mm, .532in |
Height Above PC Board | 9.5mm, .375in |
PCB Tail Length | .155in, 3.9mm |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 18GHz |
Comment | Captured Center Contact, Solder Dipped. |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Interface | SMA |
RF Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Rf Connectors/Coaxial Connectors Scd |Amp Te Connectivity 1056555-1 | Newark Electronics |
RF Connectors / Coaxial Connectors SCD | Rapid Electronics |
TE Connectivity SCD 2062 5050 24 SMA RF Connectors / Coa | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
SCD,2062 5050 24,SMA RF Interface: SMA RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .354 in RF Connector Mated Outer Diameter (Approximate): 8.99 mm Impedance: 50 Ω SMA Jack .354" 8.99 mm | Coax Connector | Part Number: 1056555-1 | Internal Number: 1056555-1 | Alias Number: 2062-5050-24 | TE Connectivity | TE Store |
Conn SMA F ST Gold | Avnet America |
TE | RS Americas |
RF COAXIAL BOARD MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1056555-1?
Additional datasheets, footprints and schematics for 1056555-1 are listed on our Part Details page. You can also find images and similar parts to 1056555-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056555-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056555-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056555-1 fall under?
The 1056555-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1056555-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056555-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056555-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056555-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1056555-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056555-1 often in real-time on the comparison pages.
What if I can't find stock of 1056555-1?
You can fill out our help required form which you can use to request a quote for 1056555-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.