Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$67.69
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$75.66
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$56.00
|
180
in stock
|
Buy Now | |
Farnell
from US$146.86
|
144
in stock
|
Buy Now | |
Avnet America
from US$47.07
|
-
|
Buy Now | |
RS Americas
from US$66.30
|
-
|
Buy Now | |
Sager
from US$52.35
|
-
|
Buy Now |
Body Plating Material | Gold |
---|---|
Body Finish | Plated |
Cable Connector Orientation | Right Angle |
Body Material | Beryllium Copper |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 4.19mm, .165in |
EMI & RFI Protection Type | Interfacial EMI Ring |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Push-On |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 26.5GHz |
Dielectric Material | PTFE |
実装方法 | Package |
Packaging Method | Package |
RF Connector Style | Jack |
Connector Seal Type | Beryllium Copper Ring |
RF Interface | SMP |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder |
Cable Type | .047 Semi-Rigid |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
RF Connectors/Coaxial Connectors 2908 5006 62 | Rapid Electronics |
TE Connectivity SMP RIGHT ANGLE CABLE JACK RF SMP Connec | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
Conn OSMP Solder RA Cable Mount Gold | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors 2908 5006 62 | Sager |
Where can I find additional details, specifications and documents for a 1056550-1?
Additional datasheets, footprints and schematics for 1056550-1 are listed on our Part Details page. You can also find images and similar parts to 1056550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1056550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1056550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1056550-1 fall under?
The 1056550-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1056550-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1056550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1056550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1056550-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1056550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1056550-1 often in real-time on the comparison pages.
What if I can't find stock of 1056550-1?
You can fill out our help required form which you can use to request a quote for 1056550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.