Status: | Unknown |
---|---|
Series: | W Series |
RoHS: | Unknown |
Prices starting from US$1.11
Accessory Type | Cross Connector |
---|---|
For Use With | Weidmuller Klippon Series Terminal Blocks |
No. of Positions | 4Ways |
Pitch Spacing | 5.1mm |
Product Range | W Series |
SVHC | No SVHC (15-Jan-2018) |
Terminal Block Jumper, 4Way, 5.1Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 4WAY, 5.1MM | element14 |
Weidmüller Bridge, 4-pole, Yellow, 19.3 x 18mm | Distrelec |
Conn Jumper M 4 POS 5.1mm Screw ST | Avnet America |
WQV 2.5/4 | TTI Europe |
Where can I find additional details, specifications and documents for a 1053860000?
Additional datasheets, footprints and schematics for 1053860000 are listed on our Part Details page. You can also find images and similar parts to 1053860000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053860000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053860000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053860000 fall under?
The 1053860000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1053860000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053860000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053860000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053860000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Avnet America have stock available or on a lead time for 1053860000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053860000 often in real-time on the comparison pages.
What if I can't find stock of 1053860000?
You can fill out our help required form which you can use to request a quote for 1053860000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.