Status: | Unknown |
---|---|
Series: | Nano-Fit 105325 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
16,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,632
in stock
|
Buy Now | |
element14
from US$0.07
|
7,632
in stock
|
Buy Now | |
Farnell
from US$0.07
|
7,632
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Terminal Position Assurance Retainer |
---|---|
For Use With | Molex Nano-Fit 105307 & 105308 Series 2POS Receptacle Housings |
Product Range | Nano-Fit 105325 Series |
Nano-Fit 2.5mm TPA retainer, 2P | RS |
Tpa Retainer, Nylon, 2Pos, Natural | Newark Electronics |
TPA RETAINER, NYLON, 2POS, NATURAL | element14 |
Nano-Fit Terminal Position Assurance (TPA) Retainer, 2.50mm Pitch, 2 Circuits, Natural | Avnet America |
Nano-Fit Terminal Position Assurance (TPA) Retainer | RS Americas |
NANOFIT TPA V0 NAT 2 CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 1053252002?
Additional datasheets, footprints and schematics for 1053252002 are listed on our Part Details page. You can also find images and similar parts to 1053252002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1053252002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1053252002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1053252002 fall under?
The 1053252002 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1053252002 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1053252002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1053252002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1053252002 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1053252002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1053252002 often in real-time on the comparison pages.
What if I can't find stock of 1053252002?
You can fill out our help required form which you can use to request a quote for 1053252002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.