Status: | Unknown |
---|---|
Series: | Nano-Fit 105310 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | Nano-Fit 105310 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
WTB CONN, HEADER, 14POS, 2ROW, 2.5MM | element14 |
Wtb Conn, Header, 14Pos, 2Row, 2.5Mm | Newark Electronics |
NANOFIT HDR VT DLR KNK 14CKT 15AU BLK | Avnet America |
Where can I find additional details, specifications and documents for a 105310-1214?
Additional datasheets, footprints and schematics for 105310-1214 are listed on our Part Details page. You can also find images and similar parts to 105310-1214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105310-1214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105310-1214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105310-1214 fall under?
The 105310-1214 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 105310-1214 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105310-1214 you can contact the distributor directly for product support, shipping queries etc.
Is the 105310-1214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105310-1214 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 105310-1214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105310-1214 often in real-time on the comparison pages.
What if I can't find stock of 105310-1214?
You can fill out our help required form which you can use to request a quote for 105310-1214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.