Status: | Unknown |
---|---|
Series: | Nano-Fit 105309 Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
662
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
1,022
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
1,022
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
869
in stock
|
Buy Now | |
Heilind Electronics
from US$1.26
|
731
in stock
|
Buy Now | |
element14
from US$1.13
|
662
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.26
|
243
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | Nano-Fit 105309 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Molex Headers & Wire Housings NanoFit Hdr VT 5 | Distrelec |
Connector, Header, 5Pos, 1Row, 2.5Mm | Newark Electronics |
NANO-FIT HDR VT SGL KNK 5CKT 30AU BLK | Heilind Electronics |
CONNECTOR, HEADER, 5POS, 1ROW, 2.5MM | element14 |
NANOFIT HDR VT SGL KNK 5CKT 30AU BLK | Avnet America |
Where can I find additional details, specifications and documents for a 105309-1305?
Additional datasheets, footprints and schematics for 105309-1305 are listed on our Part Details page. You can also find images and similar parts to 105309-1305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105309-1305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105309-1305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105309-1305 fall under?
The 105309-1305 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 105309-1305 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105309-1305 you can contact the distributor directly for product support, shipping queries etc.
Is the 105309-1305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105309-1305 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Heilind Electronics and element14 have stock available or on a lead time for 105309-1305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105309-1305 often in real-time on the comparison pages.
What if I can't find stock of 105309-1305?
You can fill out our help required form which you can use to request a quote for 105309-1305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.