1052360000 Connectors by Weidmuller

TERMINAL BLOCK JUMPER 2WAY 8MM

Status: Unknown
Series: W Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$1.09
28
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.00
51
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
28
in stock
Buy Now
Logo for element14
element14
from US$1.00
28
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Accessory Type Jumper
For Use With WDU 6 WTL 6/2 WTL 6/3
No. of Positions 2Positions
Pitch Spacing 8mm
Product Range W Series

Alternative Descriptions

Weidmüller Bridge, 2-pole, Yellow, 14 x 18mm | Distrelec
Terminal Block Jumper, 2Way, 8Mm | Newark Electronics
TERMINAL BLOCK JUMPER, 2WAY, 8MM | element14
Conn Jumper M 2 POS 8mm Screw ST | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1052360000?

Additional datasheets, footprints and schematics for 1052360000 are listed on our Part Details page. You can also find images and similar parts to 1052360000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1052360000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052360000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1052360000 fall under?

The 1052360000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1052360000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1052360000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1052360000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1052360000 have stock available?

Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1052360000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1052360000 often in real-time on the comparison pages.

What if I can't find stock of 1052360000?

You can fill out our help required form which you can use to request a quote for 1052360000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay