Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 2mm Standard Tip Plug |
---|---|
Current Rating | 5A |
Mounting Hole Dia | 1.32mm |
Operating Voltage | 3.5kV |
Insulator Colour | Blue |
Colour | Blue |
Connector Colour | Blue |
Connector Type | Test Jack |
Voltage Rating | 3500Vrms |
RoHS Compliant | Yes |
For Use With:2Mm Standard Tip Plug | Newark Electronics |
Where can I find additional details, specifications and documents for a 105-2210-201.?
Additional datasheets, footprints and schematics for 105-2210-201. are listed on our Part Details page. You can also find images and similar parts to 105-2210-201. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105-2210-201. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105-2210-201. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105-2210-201. fall under?
The 105-2210-201. is listed under Test & Measurement > Test Connectors & IC Test Clips > Test Jacks.
Can I view similar or alternative parts?
You can view similar parts to 105-2210-201. when available in the Test Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105-2210-201. you can contact the distributor directly for product support, shipping queries etc.
Is the 105-2210-201. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105-2210-201. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 105-2210-201..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105-2210-201. often in real-time on the comparison pages.
What if I can't find stock of 105-2210-201.?
You can fill out our help required form which you can use to request a quote for 105-2210-201. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.