Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.62
|
629
in stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
5,264
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
1,579
in stock
|
Buy Now | |
Richardson RFPD
-
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | 2mm Standard Tip Plug |
---|---|
Current Rating | 5A |
Mounting Hole Dia | 1.32mm |
Operating Voltage | 3.5kV |
Insulator Colour | Red |
Body Material | Nylon |
Colour | Red |
Connector Colour | Red |
RoHS Compliant | Yes |
Test Jack, Vertical, 5A, Red | Newark Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 105-2202-201?
Additional datasheets, footprints and schematics for 105-2202-201 are listed on our Part Details page. You can also find images and similar parts to 105-2202-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105-2202-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105-2202-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105-2202-201 fall under?
The 105-2202-201 is listed under Test & Measurement > Test Connectors & IC Test Clips > Test Jacks.
Can I view similar or alternative parts?
You can view similar parts to 105-2202-201 when available in the Test Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105-2202-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 105-2202-201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105-2202-201 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Richardson RFPD and Avnet America have stock available or on a lead time for 105-2202-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105-2202-201 often in real-time on the comparison pages.
What if I can't find stock of 105-2202-201?
You can fill out our help required form which you can use to request a quote for 105-2202-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.