Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2037-8026-92 |
Prices starting from US$32.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$69.72
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$56.66
|
229
in stock
|
Buy Now | |
Rapid Electronics
from US$73.18
|
229
in stock
|
Buy Now | |
Chip One Stop
from US$44.80
|
229
in stock
|
Buy Now | |
Farnell
from US$142.02
|
184
in stock
|
Buy Now | |
Heilind Electronics
from US$56.68
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$56.68
|
23
in stock
|
Buy Now | |
Avnet America
from US$45.48
|
-
|
Buy Now | |
RS Americas
from US$67.48
|
-
|
Buy Now | |
Richardson RFPD
from US$32.81
|
-
|
Buy Now | |
Sager
from US$43.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Ferrule Material | Copper, Brass |
RF Connector Center Contact Material | Brass |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Captivated Contacts |
Product Length | 17mm, .669in |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 12.4GHz |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Stainless Steel |
Military Category | C |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMA |
Connector Seal Type | Interfacial Seal |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 174, RG 188A, RG 316, RG 188 |
1 Contact(S), Male, Cable Mount, Crimp Terminal, |Amp Te Connectivity 1052173-1 | Newark Electronics |
TE Connectivity 2037 8026 92 RF SMA Connector 1 Contact( | Distrelec |
RF-COAX CONNECTORS RF-COAXIAL CONNECTORS | Farnell |
Conn SMA PL 0 to 12.4GHz Crimp RA Gold | Avnet America |
TE | RS Americas |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
RF Connectors / Coaxial Connectors SMA RA CBL-PLG F/H CRM M-PS | Sager |
Conn SMA PL 0Hz to 12.4GHz Crimp RA Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1052173-1?
Additional datasheets, footprints and schematics for 1052173-1 are listed on our Part Details page. You can also find images and similar parts to 1052173-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1052173-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1052173-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1052173-1 fall under?
The 1052173-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1052173-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1052173-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1052173-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1052173-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1052173-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1052173-1 often in real-time on the comparison pages.
What if I can't find stock of 1052173-1?
You can fill out our help required form which you can use to request a quote for 1052173-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.