10521 Hand & Workholding Tools by Unknown

PRECISION CUTTER FULL FLUSH 1.3MM 5IN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.79

Distributor Stock
Logo for Farnell
Farnell
from US$13.06
27
in stock
Buy Now
Logo for element14
element14
from US$20.29
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.98
26
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.99
3
in stock
Buy Now
Logo for RS
RS
from US$46.89
-
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.79
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Cutter Type Precision
Overall Length 5"
Cut Type Full Flush
Cutting Capacity Max 1.3mm
Cutting Edge Hardness -
Product Range -

Alternative Descriptions

PRECISION CUTTER, FULL FLUSH, 1.3MM, 5IN | element14
Precision Cutter, Full Flush, 1.3Mm, 5In | Newark Electronics
Cutter, TR-25, Tapered Head, Flush | Aven 10521 | RS Americas
Serious Medium Duty Mounts - M10 150kg S | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10521?

Additional datasheets, footprints and schematics for 10521 are listed on our Part Details page. You can also find images and similar parts to 10521 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10521 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10521 fall under?

The 10521 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.

Can I view similar or alternative parts?

You can view similar parts to 10521 when available in the Cutters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10521 you can contact the distributor directly for product support, shipping queries etc.

Is the 10521 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10521 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and RS have stock available or on a lead time for 10521.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10521 often in real-time on the comparison pages.

What if I can't find stock of 10521?

You can fill out our help required form which you can use to request a quote for 10521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay