Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2034-8029-92 |
No distributors results available
Cable Connector Orientation | Straight |
---|---|
Body Material | Stainless Steel |
Body Finish | Passivated |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
Ferrule Plating Material | Gold |
RF Connector Center Contact Plating Material | Gold |
Ferrule Material | Copper Alloy |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Panel |
Operating Frequency | 12.4GHz |
Dielectric Material | PTFE |
Gasket Material | Silicone Rubber |
Grade | Military |
Lockwasher Material | Stainless Steel |
Mounting Nut Material | Stainless Steel |
Military Category | C |
Lockwasher Plating Finish | Passivated |
実装方法 | Package |
Packaging Method | Package |
Sealable | Yes |
RF Connector Style | Jack |
RF Interface | SMA |
Connector Seal Type | O-Ring Panel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 303, RG 58 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Where can I find additional details, specifications and documents for a 1051997-1?
Additional datasheets, footprints and schematics for 1051997-1 are listed on our Part Details page. You can also find images and similar parts to 1051997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051997-1 fall under?
The 1051997-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1051997-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051997-1 have stock available?
There is no stock from authorised distributors for 1051997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051997-1 often in real-time on the comparison pages.
What if I can't find stock of 1051997-1?
You can fill out our help required form which you can use to request a quote for 1051997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.