1051960000 Connectors by Weidmuller

TERMINAL BLOCK JUMPER 2WAY 6.1MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.15

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.15
-
Buy Now
Logo for element14
element14
from US$1.25
-
Buy Now
Logo for Distrelec
Distrelec
from US$1.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Accessory Type Jumper
For Use With W-Series Terminals
No. of Positions 2Positions
Pitch Spacing 6.1mm
Product Range -

Alternative Descriptions

Terminal Block Jumper, 2Way, 6.1Mm | Newark Electronics
Conn Jumper M 2 POS 6.1mm Screw ST | Avnet America
TERMINAL BLOCK JUMPER, 2WAY, 6.1MM | element14
Weidmüller Bridge, 2-pole, Yellow, 7.6 x 18mm | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1051960000?

Additional datasheets, footprints and schematics for 1051960000 are listed on our Part Details page. You can also find images and similar parts to 1051960000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1051960000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051960000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1051960000 fall under?

The 1051960000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.

Can I view similar or alternative parts?

You can view similar parts to 1051960000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1051960000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1051960000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1051960000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and Farnell have stock available or on a lead time for 1051960000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1051960000 often in real-time on the comparison pages.

What if I can't find stock of 1051960000?

You can fill out our help required form which you can use to request a quote for 1051960000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay