Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2032-8026-92 |
Prices starting from US$25.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$60.82
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$56.12
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$73.72
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$50.90
|
12
in stock
|
Buy Now | |
Avnet America
from US$26.26
|
-
|
Buy Now | |
RS Americas
from US$35.88
|
-
|
Buy Now | |
Sager
from US$25.94
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Finish | Passivated |
---|---|
Cable Connector Orientation | Straight |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Connector Product Type | Connector Assembly |
Ferrule Plating Material | Gold |
RF Connector Center Contact Plating Material | Gold |
Ferrule Material | Copper Alloy |
Crimp Type | Compression |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Captivated Contacts |
Product Length | .9527in, 24.2mm |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Operating Frequency | 12.4GHz |
Dielectric Material | PTFE |
Grade | Military |
Military Category | C |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMA |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 316, RG 174, RG 188A, RG 188 |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Rf Connectors/Coaxial Connectors 2032 8026 92 |Amp Te Connectivity 1051919-1 | Newark Electronics |
RF Connectors/Coaxial Connectors 2032 8026 92 | Rapid Electronics |
TE Connectivity 2032 8026 92 RF SMA Connector 1 Contact( | Distrelec |
Conn SMA RCP 0Hz to 12.4GHz Crimp ST Gold | Avnet America |
TE | RS Americas |
RF Connectors / Coaxial Connectors 2032 8026 92 | Sager |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1051919-1?
Additional datasheets, footprints and schematics for 1051919-1 are listed on our Part Details page. You can also find images and similar parts to 1051919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051919-1 fall under?
The 1051919-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1051919-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1051919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051919-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1051919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051919-1 often in real-time on the comparison pages.
What if I can't find stock of 1051919-1?
You can fill out our help required form which you can use to request a quote for 1051919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.