Status: | Unknown |
---|---|
Series: | 105162 Series |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
2,209
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
4,500
in stock
|
Buy Now | |
element14
from US$0.79
|
2,596
in stock
|
Buy Now | |
Farnell
from US$0.88
|
2,596
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
1,865
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Sager
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Memory / Card Type | MicroSD |
---|---|
Insert & Eject Mechanism | Push-Pull |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 105162 Series |
RoHS Compliant | Yes |
Conn Micro SD Card HDR 8 POS 1.09mm Solder RA SMD Embossed T/R 0.5A | Avnet America |
1.45H MICRO SD HEADER WIT | Heilind Electronics |
1.45H MICRO SD HEADER WITH D/C PIN | RS |
Connector, Micro Sd, Push-Pull, 8Pos Rohs Compliant: Yes |Molex 105162-0001 | Newark Electronics |
1.45H MICRO SD HEADER WITH D/C PIN | Molex Incorporated 105162-0001 | RS Americas |
Molex Memory Card Connector, Push / Pull, MicroSD, Poles - 8 | Distrelec |
08P micro SD Card Connector | Rutronik |
1.10MM PITCH MICROSD CARD HDR | TTI Europe |
Memory Card Connectors 1.45MM MICROSD HDR W/DETCT PIN | Sager |
Where can I find additional details, specifications and documents for a 105162-0001?
Additional datasheets, footprints and schematics for 105162-0001 are listed on our Part Details page. You can also find images and similar parts to 105162-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105162-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105162-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105162-0001 fall under?
The 105162-0001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 105162-0001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105162-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105162-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105162-0001 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 105162-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105162-0001 often in real-time on the comparison pages.
What if I can't find stock of 105162-0001?
You can fill out our help required form which you can use to request a quote for 105162-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.