Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$679.88
|
102
in stock
|
Buy Now | |
Sager
from US$1.43
|
2,000
in stock
|
Buy Now | |
Farnell
from US$2.49
|
1,119
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
211
in stock
|
Buy Now | |
element14
from US$4.21
|
208
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
7
in stock
|
Buy Now | |
Rutronik
from US$1.69
|
-
|
Buy Now | |
RS Americas
from US$2.01
|
-
|
Buy Now | |
Carlton-Bates
from US$1.43
|
-
|
Buy Now |
Decade Box Type | Resistance |
---|---|
No. of Decades | 8 |
Decade Test Range | 0.01ohm to 1Mohm |
Accuracy % | 0.1% |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Adjustment Type | Thumbwheel Switch |
External Depth | 75mm |
External Height | 110mm |
External Length / Height | 75mm |
External Width | 200mm |
Measuring Range | 0.01ohm to 1Mohm |
Power Rating | 1W |
Resolution | 0.01ohm |
Voltage Rating | 250V |
Weight | 600g |
1051 8 decade-thumb wheel resistance box | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | D Subminiature Socket 9 Way |
---|---|
Connector Type B | D Subminiature Plug 25 Way |
Cable Length - Imperial | 6.56ft |
Cable Length - Metric | 2m |
Jacket Colour | White |
Product Range | - |
Cable Assembly Type | Computer |
Cable Length | 2m |
Computer Connector A | D Subminiature Socket 9 Way |
Computer Connector B | D Subminiature Plug 25 Way |
Lead, 9W D Skt-25W D Plug, 2M | Newark Electronics |
LEAD, 9W D SKT-25W D PLUG, 2M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cylindrical Battery Contacts, Clips, Holders & Springs THM BATTERY HOLDER CR123A | Sager |
CR123A Single Cell Nylon Through Hole Mounting Battery Holder | Future Electronics |
HOLDER CR123A PLASTIC | Rutronik |
THM Battery Holder for CR123A Cell | Keystone Electronics 1051 | RS Americas |
Holder, Battery | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1051.?
Additional datasheets, footprints and schematics for 1051. are listed on our Part Details page. You can also find images and similar parts to 1051. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1051. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1051. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1051. fall under?
The 1051. is listed under Test Equipment > Component Testing > Decade Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1051. when available in the Decade Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1051. you can contact the distributor directly for product support, shipping queries etc.
Is the 1051. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1051. have stock available?
Authorised distributors including Sager, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for 1051..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1051. often in real-time on the comparison pages.
What if I can't find stock of 1051.?
You can fill out our help required form which you can use to request a quote for 1051. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.