Status: | Unknown |
---|---|
Series: | 1050A Series |
RoHS: | Unknown |
Prices starting from US$3.22
Supply Voltage | 125VAC |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 12.7mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 1050A Series |
SVHC | No SVHC (27-Jun-2018) |
CML NEON & INCANDESCENT INDICA | Relay Specialties |
Lamp, Indicator, Neon, Amber, 125V | Newark Electronics |
LAMP, INDICATOR, NEON, AMBER, 125V | element14 |
Indicator Light, 105-125V AC, Neon Lamp, Amber Nylon Round/Extended Lens, Stainless Steel, Panel Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1050A3?
Additional datasheets, footprints and schematics for 1050A3 are listed on our Part Details page. You can also find images and similar parts to 1050A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050A3 fall under?
The 1050A3 is listed under Visual Communications Parts.
Can I view similar or alternative parts?
You can view similar parts to 1050A3 when available in the Visual Communications Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050A3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050A3 have stock available?
Authorised distributors including RS Americas, Relay Specialties, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1050A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050A3 often in real-time on the comparison pages.
What if I can't find stock of 1050A3?
You can fill out our help required form which you can use to request a quote for 1050A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.