Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2001-8101-92 |
Prices starting from US$10.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.27
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$17.75
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$17.48
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
114
in stock
|
Buy Now | |
Farnell
from US$34.50
|
92
in stock
|
Buy Now | |
Avnet America
from US$10.88
|
-
|
Buy Now | |
Sager
from US$12.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Gold |
Body Finish | Plated |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Contact Configuration | Not Captivated |
Product Length | 11.18mm, .44in |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Impedance | 50Ω |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 18GHz |
Coupling Nut Plating Finish | Passivated |
Military Category | B |
Grade | Military |
Coupling Nut Base Material | Stainless Steel |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Interface | SMA |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 405 Semi-Rigid |
Rf Connectors/Coaxial Connectors 2001 8101 92 |Amp Te Connectivity 1050785-1 | Newark Electronics |
RF Connectors/Coaxial Connectors 2001 8101 92 | Rapid Electronics |
TE Connectivity SMA Cable Plug 2001 8101 92 RF SMA Conne | Distrelec |
RF COAXIAL, SMA PLUG, 50 OHM, CABLE | Farnell |
Conn SMA PL 0 to 18GHz Solder ST Gold | Avnet America |
RF Connectors / Coaxial Connectors 2001 8101 92 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1050785-1?
Additional datasheets, footprints and schematics for 1050785-1 are listed on our Part Details page. You can also find images and similar parts to 1050785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1050785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1050785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1050785-1 fall under?
The 1050785-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1050785-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1050785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1050785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1050785-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1050785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1050785-1 often in real-time on the comparison pages.
What if I can't find stock of 1050785-1?
You can fill out our help required form which you can use to request a quote for 1050785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.