Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.23
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
538
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
161
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Richardson RFPD
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | 2mm Standard Tip Plug |
---|---|
Current Rating | 5A |
Mounting Hole Dia | 1.32mm |
Operating Voltage | 2.1kV |
Insulator Colour | Violet |
Body Material | Nylon |
Breakdown Voltage | 2100V |
Colour | Violet |
Connector Colour | Violet |
RoHS Compliant | Yes |
Test Jack, Horizontal, 5A, Violet | Newark Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 105-0762-001.?
Additional datasheets, footprints and schematics for 105-0762-001. are listed on our Part Details page. You can also find images and similar parts to 105-0762-001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105-0762-001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105-0762-001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105-0762-001. fall under?
The 105-0762-001. is listed under Test & Measurement > Test Connectors & IC Test Clips > Test Jacks.
Can I view similar or alternative parts?
You can view similar parts to 105-0762-001. when available in the Test Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105-0762-001. you can contact the distributor directly for product support, shipping queries etc.
Is the 105-0762-001. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105-0762-001. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 105-0762-001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105-0762-001. often in real-time on the comparison pages.
What if I can't find stock of 105-0762-001.?
You can fill out our help required form which you can use to request a quote for 105-0762-001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.