Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | 2mm Standard Tip Plug |
---|---|
Current Rating | 5A |
Mounting Hole Dia | 1.32mm |
Operating Voltage | 2.1kV |
Insulator Colour | Brown |
Body Material | Nylon |
Breakdown Voltage | 2100V |
RoHS Compliant | Yes |
Brown Tip Jack Standard Horizontal Pcb Mount For Diameter .080 Plug Rohs Compliant: Yes |Johnson Cinch Connectivity 105-0758-001 | Newark Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 105-0758-001?
Additional datasheets, footprints and schematics for 105-0758-001 are listed on our Part Details page. You can also find images and similar parts to 105-0758-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105-0758-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105-0758-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105-0758-001 fall under?
The 105-0758-001 is listed under Test & Measurement > Test Connectors & IC Test Clips > Test Jacks.
Can I view similar or alternative parts?
You can view similar parts to 105-0758-001 when available in the Test Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105-0758-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105-0758-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105-0758-001 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 105-0758-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105-0758-001 often in real-time on the comparison pages.
What if I can't find stock of 105-0758-001?
You can fill out our help required form which you can use to request a quote for 105-0758-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.