105-0756-001 Connectors by Cinch Connectivity Solutions

TEST JACK HORIZONTAL 5A ORANGE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
6
in stock
Buy Now
Logo for element14
element14
from US$1.11
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.69
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

For Use With 2mm Standard Tip Plug
Current Rating 5A
Mounting Hole Dia 1.32mm
Operating Voltage 2.1kV
Insulator Colour Orange
Product Range -
Body Material Nylon
Breakdown Voltage 2100V

Alternative Descriptions

Test Jack, Horizontal, 5A, Orange | Newark Electronics
TEST JACK, HORIZONTAL, 5A, ORANGE | element14
INTERCONNECT ACCESSORY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 105-0756-001?

Additional datasheets, footprints and schematics for 105-0756-001 are listed on our Part Details page. You can also find images and similar parts to 105-0756-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 105-0756-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105-0756-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 105-0756-001 fall under?

The 105-0756-001 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.

Can I view similar or alternative parts?

You can view similar parts to 105-0756-001 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 105-0756-001 you can contact the distributor directly for product support, shipping queries etc.

Is the 105-0756-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 105-0756-001 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 105-0756-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 105-0756-001 often in real-time on the comparison pages.

What if I can't find stock of 105-0756-001?

You can fill out our help required form which you can use to request a quote for 105-0756-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay