Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
No stock
|
Buy Now | |
element14
from US$1.56
|
3,585
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
2,423
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
1,000
in stock
|
Buy Now | |
Farnell
from US$1.61
|
939
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
40
in stock
|
Buy Now | |
Richardson RFPD
from US$0.59
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now |
For Use With | 2mm Standard Tip Plug |
---|---|
Current Rating | 5A |
Mounting Hole Dia | 1.32mm |
Operating Voltage | 2.1kV |
Insulator Colour | Red |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Contact Plating | Gold over Silver Plated Contacts |
Voltage Rating | 2.1kV |
For Use With:2mm Standard Tip Plug | element14 |
Test Jack, Horizontal, 5A, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 105-0752-001?
Additional datasheets, footprints and schematics for 105-0752-001 are listed on our Part Details page. You can also find images and similar parts to 105-0752-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105-0752-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105-0752-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105-0752-001 fall under?
The 105-0752-001 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 105-0752-001 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105-0752-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105-0752-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105-0752-001 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, Farnell and RS Americas have stock available or on a lead time for 105-0752-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105-0752-001 often in real-time on the comparison pages.
What if I can't find stock of 105-0752-001?
You can fill out our help required form which you can use to request a quote for 105-0752-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.