Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
321
in stock
|
Buy Now | |
Heilind Electronics
from US$0.52
|
4,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.52
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
489
in stock
|
Buy Now | |
element14
from US$0.92
|
459
in stock
|
Buy Now | |
Farnell
from US$1.23
|
459
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
2.0 MM PITCH 3 CIRCUITS BAT ERY CONN. | Heilind Electronics |
2.0 Mm Pitch 3 Circuits Battery Conn. Rohs Compliant: Yes |Molex 105040-0001 | Newark Electronics |
BATTERY MODULAR CONTAC, 12V, SMD | element14 |
2.0 MM PITCH, 3 CIRCUITS BATTERY CONN. | RS |
Conn Battery HDR 3 POS 2mm Solder ST SMD 3 Terminal 1 Port Embossed T/R | Avnet Abacus |
2.00mm Pitch Battery Connector, 3 Circuits, Surface Mount, Contact Width 0.70mm, with Pegs, Working Height 3.80mm Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 105040-0001?
Additional datasheets, footprints and schematics for 105040-0001 are listed on our Part Details page. You can also find images and similar parts to 105040-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105040-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105040-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105040-0001 fall under?
The 105040-0001 is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 105040-0001 when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105040-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 105040-0001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 105040-0001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 105040-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105040-0001 often in real-time on the comparison pages.
What if I can't find stock of 105040-0001?
You can fill out our help required form which you can use to request a quote for 105040-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.