10501-005 Enclosures, Racks & Accessories by nVent Schroff

FRONT PANEL HANDLE 3U

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.72

Distributor Stock
Logo for Distrelec
Distrelec
from US$23.60
216
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
170
in stock
Buy Now
Logo for Sorelec
Sorelec
-
1
in stock
Buy Now
Logo for RS
RS
from US$24.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$13.72
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Fixing Centers 8, 88mm
Handle Material Aluminium
Thread Size - Metric M5
Thread Size - Imperial -

Alternative Descriptions

nVent Schroff Front handle | Distrelec
Front Handle One-Piece Clear Anodised 102mm Height | Avnet Abacus
Front handle | RS
Handle | RS Americas
Front Panel Handle, 3U | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10501-005?

Additional datasheets, footprints and schematics for 10501-005 are listed on our Part Details page. You can also find images and similar parts to 10501-005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10501-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10501-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10501-005 fall under?

The 10501-005 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 10501-005 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10501-005 you can contact the distributor directly for product support, shipping queries etc.

Is the 10501-005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10501-005 have stock available?

Authorised distributors including Distrelec, Avnet Abacus, Sorelec, RS and RS Americas have stock available or on a lead time for 10501-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10501-005 often in real-time on the comparison pages.

What if I can't find stock of 10501-005?

You can fill out our help required form which you can use to request a quote for 10501-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay