Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | - |
Connector Mounting | Cable Mount |
Gender | Plug |
Connector EZ-RJ45 CAT6+ CONNECTOR. | Platinum Tools 105004 | RS Americas |
Ez-Rj45 Cat 6+ Connectors - 500 Pack | Newark Electronics |
LMC 51 IP54 GREY RAL7035 | Boersig |
Where can I find additional details, specifications and documents for a 105 004?
Additional datasheets, footprints and schematics for 105 004 are listed on our Part Details page. You can also find images and similar parts to 105 004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 105 004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 105 004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 105 004 fall under?
The 105 004 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 105 004 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 105 004 you can contact the distributor directly for product support, shipping queries etc.
Is the 105 004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 105 004 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Boersig have stock available or on a lead time for 105 004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 105 004 often in real-time on the comparison pages.
What if I can't find stock of 105 004?
You can fill out our help required form which you can use to request a quote for 105 004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.