Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$143.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$176.08
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$143.00
|
44
in stock
|
Buy Now | |
element14
from US$151.88
|
44
in stock
|
Buy Now | |
Farnell
from US$155.54
|
44
in stock
|
Buy Now | |
RS Americas
from US$160.88
|
27
in stock
|
Buy Now | |
Distrelec
from US$162.79
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$184.92
|
-
|
Buy Now |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4 |
Input Voltage Type | VDC |
Ethernet Switch, 30Vdc, 215Ma, Din Rail | Newark Electronics |
ETHERNET SWITCH, 30VDC, 215mA, DIN RAIL | element14 |
Ethernet Switch, 4 Port, Unmanaged, 10 to 30 VDC, 100 Series | Red Lion Controls 104TX | RS Americas |
Ethernet Switch, 4 RJ45 10/100 Base-TX | RS |
Red Lion Industrial Ethernet Switch, RJ45 Ports 4, 100Mbps, Unmanaged | Distrelec |
Industrial Ethernet Switch Unmanaged (4) RJ45 10/100Base TX | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 4Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Unmanaged Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 4 |
Network Speeds | 10Mbps 100Mbps |
Input Voltage Type | VDC |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Ethernet Switch |
Current Rating | 215mA |
External Depth | 90.2mm |
External Length / Height | 73.1mm |
External Width | 38.1mm |
For Use With | Data Acquisition Control and Ethernet I/O Applications |
Input Voltage Max | 30V |
Input Voltage Min | 10V |
Length | 2.9" |
No. of Digital Inputs | 4 |
No. of Digital Outputs | 4 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Voltage Rating | 30VDC |
Weight | 0.25kg |
Where can I find additional details, specifications and documents for a 104TX?
Additional datasheets, footprints and schematics for 104TX are listed on our Part Details page. You can also find images and similar parts to 104TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104TX fall under?
The 104TX is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 104TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104TX you can contact the distributor directly for product support, shipping queries etc.
Is the 104TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104TX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 104TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104TX often in real-time on the comparison pages.
What if I can't find stock of 104TX?
You can fill out our help required form which you can use to request a quote for 104TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.