Status: | Unknown |
---|---|
Series: | PPA Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 3kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | PPA Series |
Capacitor Case Style | - |
ESR | 9.4ohm |
Capacitor Polypropylene Pp Film 0.1Uf, 3Kv, 10%, Axial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 3 | element14 |
IGBT SNUBBER CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 104PPA302K?
Additional datasheets, footprints and schematics for 104PPA302K are listed on our Part Details page. You can also find images and similar parts to 104PPA302K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104PPA302K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104PPA302K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104PPA302K fall under?
The 104PPA302K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 104PPA302K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104PPA302K you can contact the distributor directly for product support, shipping queries etc.
Is the 104PPA302K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104PPA302K have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for 104PPA302K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104PPA302K often in real-time on the comparison pages.
What if I can't find stock of 104PPA302K?
You can fill out our help required form which you can use to request a quote for 104PPA302K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.