Status: | Unknown |
---|---|
Series: | MPW Series |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
6,400
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
201
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
168
in stock
|
Buy Now | |
element14
from US$0.36
|
168
in stock
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 160V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 10% |
Product Range | MPW Series |
Capacitor Terminals | Axial Leaded |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 104MPW160K?
Additional datasheets, footprints and schematics for 104MPW160K are listed on our Part Details page. You can also find images and similar parts to 104MPW160K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104MPW160K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104MPW160K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104MPW160K fall under?
The 104MPW160K is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 104MPW160K when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104MPW160K you can contact the distributor directly for product support, shipping queries etc.
Is the 104MPW160K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 104MPW160K have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 104MPW160K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104MPW160K often in real-time on the comparison pages.
What if I can't find stock of 104MPW160K?
You can fill out our help required form which you can use to request a quote for 104MPW160K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.