Status: | Unknown |
---|---|
Series: | Quencharc Q Series |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.20
|
No stock
|
Buy Now | |
Future Electronics
from US$2.45
|
3,425
in stock
|
Buy Now | |
Newark Electronics
from US$14.22
|
760
in stock
|
Buy Now | |
element14
from US$13.86
|
760
in stock
|
Buy Now | |
RS Americas
from US$15.39
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$20.62
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$21.10
|
4
in stock
|
Buy Now |
Product Range | Quencharc Q Series |
---|---|
Capacitance | 0.1µF |
Capacitance Tolerance | ± 20% |
Resistance | 47ohm |
Resistance Tolerance | ± 10% |
Resistor Power Rating | 500mW |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 600V |
SVHC | No SVHC (15-Jan-2018) |
Arc Suppression/Snubber Network | Newark Electronics |
ARC SUPPRESSION / SNUBBER NETWORK | element14 |
Capacitor, Polyester Film, 0.1 uF, 600 VDC/250 VAC, +/- 20%, Radial Leaded, 85 C | Cornell-Dubilier 104M06QC47 | RS Americas |
CAP, 0.1µF, 20% | Farnell |
Where can I find additional details, specifications and documents for a 104M06QC47?
Additional datasheets, footprints and schematics for 104M06QC47 are listed on our Part Details page. You can also find images and similar parts to 104M06QC47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104M06QC47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104M06QC47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104M06QC47 fall under?
The 104M06QC47 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to 104M06QC47 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104M06QC47 you can contact the distributor directly for product support, shipping queries etc.
Is the 104M06QC47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104M06QC47 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, RS Americas and Rapid Electronics have stock available or on a lead time for 104M06QC47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104M06QC47 often in real-time on the comparison pages.
What if I can't find stock of 104M06QC47?
You can fill out our help required form which you can use to request a quote for 104M06QC47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.