Status: | Unknown |
---|---|
Series: | Quencharc Q Series |
RoHS: | Compliant |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.06
|
3,722
in stock
|
Buy Now | |
Newark Electronics
from US$11.27
|
3,722
in stock
|
Buy Now | |
element14
from US$10.49
|
3,722
in stock
|
Buy Now | |
Future Electronics
from US$5.40
|
443
in stock
|
Buy Now | |
RS Americas
from US$11.65
|
233
in stock
|
Buy Now | |
Rapid Electronics
from US$15.66
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
32
in stock
|
Buy Now |
Product Range | Quencharc Q Series |
---|---|
Capacitance | 0.1µF |
Capacitance Tolerance | ± 20% |
Resistance | 22ohm |
Resistance Tolerance | ± 10% |
Resistor Power Rating | 500mW |
Voltage Rating VAC | 250V |
Voltage AC | 250V |
RoHS Compliant | Yes |
Arc Suppression/Snubber Network | Newark Electronics |
Capacitor, Polyester Film, 0.1 uF, 600 VDC/250 VAC, +/- 20%, Radial Leaded, 85 C | Cornell-Dubilier 104M06QC22 | RS Americas |
Where can I find additional details, specifications and documents for a 104M06QC22?
Additional datasheets, footprints and schematics for 104M06QC22 are listed on our Part Details page. You can also find images and similar parts to 104M06QC22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104M06QC22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104M06QC22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104M06QC22 fall under?
The 104M06QC22 is listed under Passive Components > Capacitors > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to 104M06QC22 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104M06QC22 you can contact the distributor directly for product support, shipping queries etc.
Is the 104M06QC22 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 104M06QC22 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 104M06QC22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104M06QC22 often in real-time on the comparison pages.
What if I can't find stock of 104M06QC22?
You can fill out our help required form which you can use to request a quote for 104M06QC22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.