Status: | Unknown |
---|---|
Series: | Quencharc Q Series |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.39
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$11.50
|
1,763
in stock
|
Buy Now | |
element14
from US$10.93
|
1,763
in stock
|
Buy Now | |
Rapid Electronics
from US$10.95
|
368
in stock
|
Buy Now | |
Chip One Stop
from US$8.38
|
368
in stock
|
Buy Now | |
Future Electronics
from US$2.32
|
1
in stock
|
Buy Now |
Product Range | Quencharc Q Series |
---|---|
Capacitance | 0.1µF |
Capacitance Tolerance | ± 20% |
Resistance | 100ohm |
Resistance Tolerance | ± 10% |
Resistor Power Rating | 500mW |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 600V |
SVHC | No SVHC (15-Jan-2018) |
Arc Suppression/Snubber Network | Newark Electronics |
ARC SUPPRESSION / SNUBBER NETWORK | element14 |
CAP, 0.1µF, 20% | Farnell |
Where can I find additional details, specifications and documents for a 104M06QC100?
Additional datasheets, footprints and schematics for 104M06QC100 are listed on our Part Details page. You can also find images and similar parts to 104M06QC100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104M06QC100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104M06QC100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104M06QC100 fall under?
The 104M06QC100 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Arc Suppression / Snubber Networks.
Can I view similar or alternative parts?
You can view similar parts to 104M06QC100 when available in the Arc Suppression / Snubber Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104M06QC100 you can contact the distributor directly for product support, shipping queries etc.
Is the 104M06QC100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104M06QC100 have stock available?
Authorised distributors including Newark Electronics, element14, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 104M06QC100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104M06QC100 often in real-time on the comparison pages.
What if I can't find stock of 104M06QC100?
You can fill out our help required form which you can use to request a quote for 104M06QC100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.