Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .2in |
Connector Length | 12.64mm |
Dielectric Withstanding Voltage (Max) | 600VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 267V |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polycarbonate GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
For Use With | Header |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
05 Mte Rcpt Hsg Sr Latch .100 Rohs Compliant: Yes |Amp Te Connectivity 104920-4 | Newark Electronics |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Special Order: 05 MTE RCPT HSG SR LATCH .100 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 104920-4 | Internal Number: 104920-4 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 104920-4?
Additional datasheets, footprints and schematics for 104920-4 are listed on our Part Details page. You can also find images and similar parts to 104920-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104920-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104920-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104920-4 fall under?
The 104920-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 104920-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104920-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 104920-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104920-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Power and Signal Group have stock available or on a lead time for 104920-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104920-4 often in real-time on the comparison pages.
What if I can't find stock of 104920-4?
You can fill out our help required form which you can use to request a quote for 104920-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.