Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | LED Holder |
External Diameter | 29mm |
External Length | 14.2mm |
For Use With | NICHIA 083 26.5mm LEDs |
Holder Colour | Black |
Holder Material | PC (Polycarbonate) |
HOLDER, 15.8MM, 2.0MM PIN, BLACK ACULED | Farnell |
Where can I find additional details, specifications and documents for a 10491?
Additional datasheets, footprints and schematics for 10491 are listed on our Part Details page. You can also find images and similar parts to 10491 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10491 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10491 fall under?
The 10491 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 10491 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10491 you can contact the distributor directly for product support, shipping queries etc.
Is the 10491 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10491 have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for 10491.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10491 often in real-time on the comparison pages.
What if I can't find stock of 10491?
You can fill out our help required form which you can use to request a quote for 10491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.