Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
1,443
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
481
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
PCB Thickness (Recommended) | .062in, 1.58mm |
Connector Length | 7.62mm, .3in |
Connector Height | 13.59mm, .535in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Quantity | 70 |
実装方法 | Tube/Box, Tube |
Packaging Method | Tube, Tube/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Temperature Rating | High |
02 Mte Hdr Srst Latch W/Hldwn Rohs Compliant: No |Amp Te Connectivity 104809-1 | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
02 MTE HDR SRST LATCH W/HLDWN | TE Connectivity 104809-1 | RS Americas |
Where can I find additional details, specifications and documents for a 104809-1?
Additional datasheets, footprints and schematics for 104809-1 are listed on our Part Details page. You can also find images and similar parts to 104809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104809-1 fall under?
The 104809-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 104809-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 104809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104809-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 104809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104809-1 often in real-time on the comparison pages.
What if I can't find stock of 104809-1?
You can fill out our help required form which you can use to request a quote for 104809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.